Renesas Electronics Corporation Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD ISL32472EIBZ-T7A

Description
The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.
Request a Quote Datasheet
Description
The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD - ISL32472EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD
ISL32472EIBZ-T7A
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD ISL32472EIBZ-T7A
The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.

The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32472EIBZ-T7A
Interface Transceiver IC 710-ISL32472EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL32472EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32472EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL32472EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32472EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 2638934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2638934
Line Interface ICs 2638934
8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H

8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H

Supplier's Site
Line Interface ICs - 2638935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2638935
Line Interface ICs 2638935
8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H

8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H

Supplier's Site
Line Interface ICs - 2638935P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2638935P
Line Interface ICs 2638935P
8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H

8LD SOIC OVP,-40+85, HI ESD, 5V RS-485 H

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32472EIBZ-T7A
RS-422/RS-485 Interface IC ISL32472EIBZ-T7A
RS-422/RS-485 Interface IC 8LD OVP -40+85 HI ES 5V RS HD+/-15V CMRS

RS-422/RS-485 Interface IC 8LD OVP -40+85 HI ES 5V RS HD+/-15V CMRS

Buy Now Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC6930
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC6930
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8PinsRoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32472EIBZ-T7A 710-ISL32472EIBZ-T7A 2638934 ISL32472EIBZ-T7A 84AC6930
Product Name Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD Interface Transceiver IC Line Interface ICs RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
Technology RS422; RS485 RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features ESD Protected RoHS RoHS; ESD Protected RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V Other; 4.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
ISO3088 Isolated 5-V Half-Duplex RS-485 Transceivers - ISO3088DWRG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers