Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T ISL32472EIBZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 803378-ISL32472EIBZ- T Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 250kbps Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL32472E
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 803378-ISL32472EIBZ- T Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 250kbps Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL32472E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T - 803378-ISL32472EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T
803378-ISL32472EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T 803378-ISL32472EIBZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 803378-ISL32472EIBZ- T Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 250kbps Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: ISL32472E

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803378-ISL32472EIBZ-T
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: ISL32472E

Buy Now
Drivers, Receivers, Transceivers - ISL32472EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32472EIBZ-T
Drivers, Receivers, Transceivers ISL32472EIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32472EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32472EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 803378-ISL32472EIBZ-T ISL32472EIBZ-T ISL32472EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IB - 921981-ISL81486IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details