Renesas Electronics Corporation Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD ISL32470EIBZ

Description
The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.
Request a Quote Datasheet
Description
The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD - ISL32470EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD
ISL32470EIBZ
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD ISL32470EIBZ
The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.

The ISL32470E, ISL32472E, ISL32475E, ISL32478E are fault-protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are fault protected against overvoltages up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this fault-protected RS-485 family one of the more robust on the market.brbr Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels; typically, 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 2 for key features and configurations by device number.brbr For a fault-protected RS-485 transceiver with a ±25V extended common mode range, please see the ISL32490E and ISL32483E data sheets.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL32470EIBZ - 1189645-ISL32470EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32470EIBZ
1189645-ISL32470EIBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32470EIBZ 1189645-ISL32470EIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189645-ISL32470EIBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ISL32470E Manufacturer Pack Quantity: 50 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189645-ISL32470EIBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ISL32470E
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ISL32470EIBZ
Interface Transceiver IC 710-ISL32470EIBZ
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL32470EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32470EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL32470EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32470EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32470EIBZ
RS-422/RS-485 Interface IC ISL32470EIBZ
RS-422/RS-485 Interface IC 14LD OVP -40+85 HI ESD 5V RS-485 10MBPS

RS-422/RS-485 Interface IC 14LD OVP -40+85 HI ESD 5V RS-485 10MBPS

Buy Now Datasheet
Rs422,rs485, 5.5V, Soic-14; Device Type Renesas - 32T2827 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Soic-14; Device Type Renesas
32T2827
Rs422,rs485, 5.5V, Soic-14; Device Type Renesas 32T2827
RS422,RS485, 5.5V, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

RS422,RS485, 5.5V, SOIC-14; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32470EIBZ 1189645-ISL32470EIBZ 710-ISL32470EIBZ ISL32470EIBZ 32T2827
Product Name Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers with 16.5kV ESD Interface - Interface - Drivers, Receivers, Transceivers - ISL32470EIBZ Interface Transceiver IC RS-422/RS-485 Interface IC Rs422,rs485, 5.5V, Soic-14; Device Type Renesas
Technology RS422; RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Features ESD Protected RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V 5V Other; 4.5V
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

5.0 kV, 10 Mbps Isolated Half-Duplex RS-485 Transceiver - Si85835D-IS - Skyworks Solutions, Inc.
Specs
Technology RS485
Device Type Transceiver
Supply Voltage Other; 2.5 - 5.5
View Details
15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details