Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32457EIUZ

Description
Win Source Part Number: 1065872-ISL32457EIUZ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ISL32601EFUZ; ADM488ABRMZ; ISL83072EIUZA-T; ISL32452EIUZ; ADM485ARMZ; ADM1490EBRMZ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL32457EIUZ Base Product Number: ISL32457 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065872-ISL32457EIUZ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ISL32601EFUZ; ADM488ABRMZ; ISL83072EIUZA-T; ISL32452EIUZ; ADM485ARMZ; ADM1490EBRMZ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL32457EIUZ Base Product Number: ISL32457 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1065872-ISL32457EIUZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1065872-ISL32457EIUZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1065872-ISL32457EIUZ
Win Source Part Number: 1065872-ISL32457EIUZ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 250kbps Voltage - Supply: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ISL32601EFUZ; ADM488ABRMZ; ISL83072EIUZA-T; ISL32452EIUZ; ADM485ARMZ; ADM1490EBRMZ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL32457EIUZ Base Product Number: ISL32457 Product Status: Obsolete

Win Source Part Number: 1065872-ISL32457EIUZ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30 mV
Data Rate: 250kbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ISL32601EFUZ; ADM488ABRMZ; ISL83072EIUZA-T; ISL32452EIUZ; ADM485ARMZ; ADM1490EBRMZ;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL32457EIUZ
Base Product Number: ISL32457
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32457EIUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32457EIUZ
Drivers, Receivers, Transceivers ISL32457EIUZ
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32457EIUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32457EIUZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32457EIUZ
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1065872-ISL32457EIUZ ISL32457EIUZ ISL32457EIUZ
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details