Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL32455EIBZ

Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32455EIBZ is a fault-protected RS-485/RS-422 transceiver designed for robust communication in industrial environments. It operates with a supply voltage range of 3.3V to 5V and supports a common-mode voltage range of ±20V, exceeding standard RS-485 requirements. The device features overvoltage protection up to ±60V and offers ±15kV ESD protection, ensuring reliability in harsh conditions. It supports data rates up to 20Mbps and includes a full fail-safe design for receiver inputs, which guarantees a logic-high output under various fault conditions. The ISL32455EIBZ is suitable for applications such as utility meters, industrial control networks, and security systems, making it a versatile choice for engineers seeking a reliable transceiver solution.

Datasheet Summary
Powered by GS/AI

The ISL32455EIBZ is a fault-protected RS-485/RS-422 transceiver designed for robust communication in industrial environments. It operates with a supply voltage range of 3.3V to 5V and supports a common-mode voltage range of ±20V, exceeding standard RS-485 requirements. The device features overvoltage protection up to ±60V and offers ±15kV ESD protection, ensuring reliability in harsh conditions. It supports data rates up to 20Mbps and includes a full fail-safe design for receiver inputs, which guarantees a logic-high output under various fault conditions. The ISL32455EIBZ is suitable for applications such as utility meters, industrial control networks, and security systems, making it a versatile choice for engineers seeking a reliable transceiver solution.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL32455EIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32455EIBZ
Drivers, Receivers, Transceivers ISL32455EIBZ
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32455EIBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32455EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ISL32455EIBZ ISL32455EIBZ
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details