Renesas Electronics Corporation ±60V Fault Protected, 3.3V to 5V, ±20V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD ISL32453EIBZ-T7A

Description
The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market. Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
Request a Quote Datasheet
Description
The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market. Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±60V Fault Protected, 3.3V to 5V, ±20V CMR, 1Mbps Full-Duplex RS-485/RS-422,  ±15kV ESD - ISL32453EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±60V Fault Protected, 3.3V to 5V, ±20V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD
ISL32453EIBZ-T7A
±60V Fault Protected, 3.3V to 5V, ±20V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD ISL32453EIBZ-T7A
The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market. Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.

The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.
Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E).
The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.

Supplier's Site Datasheet
 - ISL32453EIBZ-T7A - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32453EIBZ-T7A
RS-422/RS-485 Interface IC ISL32453EIBZ-T7A
RS-422/RS-485 Interface IC 60V OVP 20V CMR -40+ 85 5V RS-485 FL DUP

RS-422/RS-485 Interface IC 60V OVP 20V CMR -40+ 85 5V RS-485 FL DUP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32453EIBZ-T7A ISL32453EIBZ-T7A ISL32453EIBZ-T7A
Product Name ±60V Fault Protected, 3.3V to 5V, ±20V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD RS-422/RS-485 Interface IC
Technology RS422; RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3V
Data Rate 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details