Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A ISL32452EIBZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875637-ISL32452EIBZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32452 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32452EIBZ-T7ACT- ND, ISL32452EIBZ-T7ATR, ISL32452EIBZT7A, ISL32452EIBZ-T7ADKR, ISL32452EIBZ-T7ACT, -ISL32452EIBZ-T7ATR, -ISL32452EIBZ-T7A, -ISL32452EIBZ-T7ACT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875637-ISL32452EIBZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32452 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32452EIBZ-T7ACT- ND, ISL32452EIBZ-T7ATR, ISL32452EIBZT7A, ISL32452EIBZ-T7ADKR, ISL32452EIBZ-T7ACT, -ISL32452EIBZ-T7ATR, -ISL32452EIBZ-T7A, -ISL32452EIBZ-T7ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A - 875637-ISL32452EIBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A
875637-ISL32452EIBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A 875637-ISL32452EIBZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875637-ISL32452EIBZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32452 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32452EIBZ-T7ACT- ND, ISL32452EIBZ-T7ATR, ISL32452EIBZT7A, ISL32452EIBZ-T7ADKR, ISL32452EIBZ-T7ACT, -ISL32452EIBZ-T7ATR, -ISL32452EIBZ-T7A, -ISL32452EIBZ-T7ACT

Manufacturer: Renesas Electronics America
Win Source Part Number: 875637-ISL32452EIBZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL32452
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL32452EIBZ-T7ACT-ND, ISL32452EIBZ-T7ATR, ISL32452EIBZT7A, ISL32452EIBZ-T7ADKR, ISL32452EIBZ-T7ACT, -ISL32452EIBZ-T7ATR, -ISL32452EIBZ-T7A, -ISL32452EIBZ-T7ACT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32452EIBZ-T7A
Drivers, Receivers, Transceivers ISL32452EIBZ-T7A
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32452EIBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32452EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
IC TXRX RS422/RS485 8SOIC - 391-ISL32452EIBZ-T7A - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS422/RS485 8SOIC
391-ISL32452EIBZ-T7A
IC TXRX RS422/RS485 8SOIC 391-ISL32452EIBZ-T7A
IC TXRX RS422/RS485 8SOIC

IC TXRX RS422/RS485 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 875637-ISL32452EIBZ-T7A ISL32452EIBZ-T7A ISL32452EIBZ-T7A 391-ISL32452EIBZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32452EIBZ-T7A Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX RS422/RS485 8SOIC
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products