Renesas Electronics Corporation QFN, ±15kV ESD Protected, 250kbps, RS-232 Transmitters/Receivers with Logic Supply Pin ISL3243EIRZ

Description
The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes
Request a Quote Datasheet
Description
The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN, ±15kV ESD Protected, 250kbps, RS-232 Transmitters/Receivers with Logic Supply Pin - ISL3243EIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
QFN, ±15kV ESD Protected, 250kbps, RS-232 Transmitters/Receivers with Logic Supply Pin
ISL3243EIRZ
QFN, ±15kV ESD Protected, 250kbps, RS-232 Transmitters/Receivers with Logic Supply Pin ISL3243EIRZ
The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes

The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3243EIRZ
Interface Transceiver IC 710-ISL3243EIRZ
IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL3243EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3243EIRZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL3243EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3243EIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ISL3243EIRZ
RS-232 Interface IC ISL3243EIRZ
RS-232 Interface IC RS232 W/VL 3V 3D/5R 15KV AUTODWN

RS-232 Interface IC RS232 W/VL 3V 3D/5R 15KV AUTODWN

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3243EIRZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3243EIRZ
Drivers, Receivers, Transceivers ISL3243EIRZ
IC TRANSCEIVER FULL 3/5 32QFN

IC TRANSCEIVER FULL 3/5 32QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3243EIRZ 710-ISL3243EIRZ ISL3243EIRZ ISL3243EIRZ
Product Name QFN, ±15kV ESD Protected, 250kbps, RS-232 Transmitters/Receivers with Logic Supply Pin Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Features ESD Protected RoHS RoHS
Supply Voltage 2.7V; 3.6V Other; 2.7V ~ 3.6V 3.3V Other; 2.7V ~ 3.6V
Data Rate 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907343P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 863-1383-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 28-UFQFN Exposed Pad
Pins 28 #
View Details
2 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details