The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 3/5 32QFN Product overview: ISL3243EIRZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3243EIRZ-T can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 W/VL 3V 3D/5R 15KV AUTODWN
RS232 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3243EIRZ-T | 710-ISL3243EIRZ-T | ISL3243EIRZ-T | 85AJ3010 |
| Product Name | QFN, ±15kV ESD Protected, 250kbps, RS-232 Transmitters/Receivers with Logic Supply Pin | Interface Transceiver IC | RS-232 Interface IC | Rs232 Transceiver, -40 To 85Deg C Rohs Compliant Renesas |
| Technology | RS232 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS |
| Supply Voltage | 2.7V; 3.6V | Other; 2.7V ~ 3.6V | 3.3V | |
| Data Rate | 250 kbps | 250 kbps |