Renesas Electronics Corporation ±40V Fault Protected, 3.3V to 5V, ±15V CMR, RS-485/RS-422 With Cable Invert and ±15kV ESD ISL32437EIUZ-T7A

Description
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.
Request a Quote Datasheet
Description
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±40V Fault Protected, 3.3V to 5V, ±15V CMR, RS-485/RS-422 With Cable Invert and ±15kV ESD - ISL32437EIUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±40V Fault Protected, 3.3V to 5V, ±15V CMR, RS-485/RS-422 With Cable Invert and ±15kV ESD
ISL32437EIUZ-T7A
±40V Fault Protected, 3.3V to 5V, ±15V CMR, RS-485/RS-422 With Cable Invert and ±15kV ESD ISL32437EIUZ-T7A
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.

The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.

Supplier's Site Datasheet
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Transceiver Protocol: RS422, RS485 Voltage - Supply: 3V ~ 5.5V Operating Temperature: Operating Temperature Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Transceiver
Protocol: RS422, RS485
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: Operating Temperature
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32437EIUZ-T7A
Interface Transceiver IC 710-ISL32437EIUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32437EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32437EIUZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32437EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32437EIUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32437EIUZ-T7A
RS-422/RS-485 Interface IC ISL32437EIUZ-T7A
RS-422/RS-485 Interface IC 40V OVP POLV -40+85 5V RS-485 1/2 DUP

RS-422/RS-485 Interface IC 40V OVP POLV -40+85 5V RS-485 1/2 DUP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32437EIUZ-T7A 710-ISL32437EIUZ-T7A ISL32437EIUZ-T7A
Product Name ±40V Fault Protected, 3.3V to 5V, ±15V CMR, RS-485/RS-422 With Cable Invert and ±15kV ESD Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
Line Interface ICs - 1906214 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details