Renesas Electronics Corporation ±40V Fault Protected, 3.3V to 5V, ±15V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD ISL32433EIBZ

Description
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.
Request a Quote Datasheet
Description
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±40V Fault Protected, 3.3V to 5V, ±15V CMR, 1Mbps Full-Duplex RS-485/RS-422,  ±15kV ESD - ISL32433EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
±40V Fault Protected, 3.3V to 5V, ±15V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD
ISL32433EIBZ
±40V Fault Protected, 3.3V to 5V, ±15V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD ISL32433EIBZ
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.

The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32433EIBZ
Interface Transceiver IC 710-ISL32433EIBZ
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL32433EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32433EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL32433EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32433EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32433EIBZ
RS-422/RS-485 Interface IC ISL32433EIBZ
RS-422/RS-485 Interface IC 40VOVP15V CMR -40+85 3V 1MBPS TRANS 8L

RS-422/RS-485 Interface IC 40VOVP15V CMR -40+85 3V 1MBPS TRANS 8L

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32433EIBZ 710-ISL32433EIBZ ISL32433EIBZ
Product Name ±40V Fault Protected, 3.3V to 5V, ±15V CMR, 1Mbps Full-Duplex RS-485/RS-422, ±15kV ESD Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 5.5V
Data Rate 1000 kbps 1000 kbps 1000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 5414/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Line Interface ICs - 1906187 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers