Renesas Electronics Corporation ±40V Fault Protected, 3.3V to 5V, ±15V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD ISL32432EIUZ-T7A

Description
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.
Request a Quote Datasheet
Description
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±40V Fault Protected, 3.3V to 5V, ±15V CMR, 250kbps Half-duplex RS-485/RS-422,  ±15kV ESD - ISL32432EIUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±40V Fault Protected, 3.3V to 5V, ±15V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD
ISL32432EIUZ-T7A
±40V Fault Protected, 3.3V to 5V, ±15V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD ISL32432EIUZ-T7A
The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.

The ISL32430E through ISL32437E are 3.3V to 5V powered, fault protected, extended common mode range differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±40V, and against ±15kV ESD strikes. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters are RS-485 compliant with VsubCC/sub ≥ 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54? load even with VsubCC/sub = 3V.brbr Receiver (Rx) inputs feature a Full Fail-Safe design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32437E).brbr The ISL32437E includes a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.brbr See Table 1 on page 2 for key features and configurations by device number.

Supplier's Site Datasheet
Line Interface ICs - 2561593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2561593
Line Interface ICs 2561593
Renesas Electronics ISL32432EIUZ-T7A

Renesas Electronics ISL32432EIUZ-T7A

Supplier's Site
Line Interface ICs - 2561592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2561592
Line Interface ICs 2561592
Renesas Electronics ISL32432EIUZ-T7A

Renesas Electronics ISL32432EIUZ-T7A

Supplier's Site
Line Interface ICs - 2561593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2561593P
Line Interface ICs 2561593P
Renesas Electronics ISL32432EIUZ-T7A

Renesas Electronics ISL32432EIUZ-T7A

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL32432EIUZ-T7A
Interface Transceiver IC 710-ISL32432EIUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32432EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32432EIUZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32432EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32432EIUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32432EIUZ-T7A
RS-422/RS-485 Interface IC ISL32432EIUZ-T7A
RS-422/RS-485 Interface IC 40V OVP 15V CMR -40+ 85 3V RS-485 1/2 DUP

RS-422/RS-485 Interface IC 40V OVP 15V CMR -40+ 85 3V RS-485 1/2 DUP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32432EIUZ-T7A 2561593 710-ISL32432EIUZ-T7A ISL32432EIUZ-T7A
Product Name ±40V Fault Protected, 3.3V to 5V, ±15V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD Line Interface ICs Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Features ESD Protected RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V ~ 5.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899693 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
DS3695A Multipoint RS485/RS422 Transceivers - DS3695AMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
 - 74ABT04DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
RF Front End (LNA + PA) - AWL9580SV2 - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details