Renesas Electronics Corporation QFN, ±15kV ESD Protected, 250kbps, RS-232 3-Tx, 5-Rx, with Logic Supply Pin and Rx enable ISL3241EIRZ-T

Description
The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes
Datasheet
Description
The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN, ±15kV ESD Protected, 250kbps, RS-232 3-Tx, 5-Rx, with Logic Supply Pin and Rx enable - ISL3241EIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
QFN, ±15kV ESD Protected, 250kbps, RS-232 3-Tx, 5-Rx, with Logic Supply Pin and Rx enable
ISL3241EIRZ-T
QFN, ±15kV ESD Protected, 250kbps, RS-232 3-Tx, 5-Rx, with Logic Supply Pin and Rx enable ISL3241EIRZ-T
The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes

The Intersil ISL324xE devices are 2.7V to 3.6V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are POS systems, and notebook and laptop computers where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 0.5µA trickle. Tiny 5mmx5mm bQuad Flatbr No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr ISL324xE are 3 driver, 5 receiver devices that, coupled with the 5x5 QFN package, provide the industry's smallest, lowest power complete serial port. The 5x5 QFN requires 60% less board area than a 28 Ld TSSOP, and is nearly 20% thinner. These devices also include a noninverting always-active receiver for "wake-up" capability.brbr The bISL3243E/b features an bautomatic powerdown/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr The ISL324xE feature a VsubL/sub pin that adjusts the logic pin (see "Pin Descriptions" on page 2) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr Table 1 summarizes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ISL3241EIRZ-T
RS-232 Interface IC ISL3241EIRZ-T
RS-232 Interface IC RS232 3V 3D/5R W/VL PIN 15KV SHTDWN

RS-232 Interface IC RS232 3V 3D/5R W/VL PIN 15KV SHTDWN

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISL3241EIRZ-T ISL3241EIRZ-T
Product Name QFN, ±15kV ESD Protected, 250kbps, RS-232 3-Tx, 5-Rx, with Logic Supply Pin and Rx enable RS-232 Interface IC
Technology RS232
Features ESD Protected RoHS
Supply Voltage 2.7V; 3.6V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900873P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHC244BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details