The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive
IC TRANSCEIVER FULL 2/2 16QFN Product overview: ISL3232EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3232EIRZ can be used for catalog matching and distributor lookup.
Pb-Free 3V RS-232 2TX/2RX -40+85 TRANSCE
Pb-Free 3V RS-232 2TX/2RX -40+85 TRANSCE
Pb-Free 3V RS-232 2TX/2RX -40+85 TRANSCE
IC TRANSCEIVER FULL 2/2 16QFN
IC TRANSCEIVER FULL 2/2 16QFN
RS-232 Interface IC 3V RS-232 2TX/2RX TRANSC 16LD 5X5
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3232EIRZ | 710-ISL3232EIRZ | 2627238 | ISL3232EIRZ | ISL3232EIRZ | ISL3232EIRZ |
| Product Name | QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers | Interface Transceiver IC | Line Interface ICs | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232 | RS232; RS232 | RS232; RS232 | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | ||
| Supply Voltage | 2.7V; Other; 5.5 V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | ||
| Data Rate | 500 kbps | 250 kbps | 250 kbps |