Renesas Electronics Corporation QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers ISL3232EIRZ-T

Description
The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and hand-held products where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 150nA trickle. Tiny 5mmx5mm bQuad Flat No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4221E is a 1 driver, 1 receiver device and the ISL3232E and ISL4223E are 2 driver,br2 receiver devices that, coupled with the 5mmx5mm QFN package, provide the industry's smallest, lowest power serial port suitable for PDAs, and hand-held applications. The 5mmx5mm QFN requires 40% less board area than a 20 Ld TSSOP, and is nearly 20% thinner.brbr The bISL4221E, ISL4223E/b versions feature an bautomatic power-down/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the IC's, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
Datasheet
Description
The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and hand-held products where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 150nA trickle. Tiny 5mmx5mm bQuad Flat No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4221E is a 1 driver, 1 receiver device and the ISL3232E and ISL4223E are 2 driver,br2 receiver devices that, coupled with the 5mmx5mm QFN package, provide the industry's smallest, lowest power serial port suitable for PDAs, and hand-held applications. The 5mmx5mm QFN requires 40% less board area than a 20 Ld TSSOP, and is nearly 20% thinner.brbr The bISL4221E, ISL4223E/b versions feature an bautomatic power-down/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the IC's, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers - ISL3232EIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers
ISL3232EIRZ-T
QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers ISL3232EIRZ-T
The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and hand-held products where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 150nA trickle. Tiny 5mmx5mm bQuad Flat No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4221E is a 1 driver, 1 receiver device and the ISL3232E and ISL4223E are 2 driver,br2 receiver devices that, coupled with the 5mmx5mm QFN package, provide the industry's smallest, lowest power serial port suitable for PDAs, and hand-held applications. The 5mmx5mm QFN requires 40% less board area than a 20 Ld TSSOP, and is nearly 20% thinner.brbr The bISL4221E, ISL4223E/b versions feature an bautomatic power-down/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the IC's, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.

The Intersil ISL3232E and ISL4221E, ISL4223E devices are 2.7V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even atbr VsubCC/sub = 3.0V. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and hand-held products where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 150nA trickle. Tiny 5mmx5mm bQuad Flat No-Lead/b (QFN) packaging and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL4221E is a 1 driver, 1 receiver device and the ISL3232E and ISL4223E are 2 driver,br2 receiver devices that, coupled with the 5mmx5mm QFN package, provide the industry's smallest, lowest power serial port suitable for PDAs, and hand-held applications. The 5mmx5mm QFN requires 40% less board area than a 20 Ld TSSOP, and is nearly 20% thinner.brbr The bISL4221E, ISL4223E/b versions feature an bautomatic power-down/b function that powers down the on-chip power supply and driver circuits. This occurs when an attached peripheral device is shut off or the RS-232 cable is removed, conserving system power automatically without changes to the hardware or operating system. It powers up again when a valid RS-232 voltage is applied to any receiver input.brbr Table 1 summarizes the features of the IC's, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ISL3232EIRZ-T
RS-232 Interface IC ISL3232EIRZ-T
RS-232 Interface IC 3V RS-232 2TX/2RX TRANSC 16LD 5X5

RS-232 Interface IC 3V RS-232 2TX/2RX TRANSC 16LD 5X5

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3232EIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3232EIRZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3232EIRZ-T
IC TRANSCEIVER FULL 2/2 16QFN

IC TRANSCEIVER FULL 2/2 16QFN

Supplier's Site
Drivers, Receivers, Transceivers - ISL3232EIRZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3232EIRZ-T
Drivers, Receivers, Transceivers ISL3232EIRZ-T
IC TRANSCEIVER FULL 2/2 16QFN

IC TRANSCEIVER FULL 2/2 16QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3232EIRZ-T ISL3232EIRZ-T ISL3232EIRZ-T ISL3232EIRZ-T
Product Name QFN Packaged, ±15kV ESD Protected, +2.7V to +5.5V, 150nA, 250kbps, RS-232 Transmitters/Receivers RS-232 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232 RS232; RS232
Features ESD Protected RoHS
Supply Voltage 2.7V; Other; 5.5 V Other Other; 2.7V ~ 5.5V
Data Rate 500 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SSOP
View Details
2 suppliers
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
Telecom - SI3226-E-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers