Renesas Electronics Corporation QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers ISL32277EIRZ

Description
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
Request a Quote Datasheet
Description
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers - ISL32277EIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers
ISL32277EIRZ
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers ISL32277EIRZ
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.

These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus.
The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps.
Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decoration: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1).
A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32277EIRZ
Interface Transceiver IC 710-ISL32277EIRZ
IC RECEIVER 0/4 24QFN Product overview: ISL32277EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32277EIRZ can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 24QFN Product overview: ISL32277EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32277EIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1015932-ISL32277EIRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1015932-ISL32277EIRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1015932-ISL32277EIRZ
Win Source Part Number: 1015932-ISL32277EIRZ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL32277

Win Source Part Number: 1015932-ISL32277EIRZ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 30 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL32277

Buy Now Datasheet
Line Interface ICs - 2640623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640623P
Line Interface ICs 2640623P
Pb-Free 20Mbps 24L 4x4 QUAD +/-15kV ESD

Pb-Free 20Mbps 24L 4x4 QUAD +/-15kV ESD

Supplier's Site
Line Interface ICs - 2640623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640623
Line Interface ICs 2640623
Pb-Free 20Mbps 24L 4x4 QUAD +/-15kV ESD

Pb-Free 20Mbps 24L 4x4 QUAD +/-15kV ESD

Supplier's Site
Line Interface ICs - 2640621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640621
Line Interface ICs 2640621
Pb-Free 20Mbps 24L 4x4 QUAD +/-15kV ESD

Pb-Free 20Mbps 24L 4x4 QUAD +/-15kV ESD

Supplier's Site
Drivers, Receivers, Transceivers - ISL32277EIRZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL32277EIRZ
Drivers, Receivers, Transceivers ISL32277EIRZ
IC RECEIVER 0/4 24QFN

IC RECEIVER 0/4 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32277EIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32277EIRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32277EIRZ
IC RECEIVER 0/4 24QFN

IC RECEIVER 0/4 24QFN

Supplier's Site
Rs422/rs485 Receiver, 20Mbps, 85Deg C Rohs Compliant Renesas - 66AH6181 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Receiver, 20Mbps, 85Deg C Rohs Compliant Renesas
66AH6181
Rs422/rs485 Receiver, 20Mbps, 85Deg C Rohs Compliant Renesas 66AH6181
RS422/RS485 RECEIVER, 20MBPS, 85DEG C ROHS COMPLIANT: YES

RS422/RS485 RECEIVER, 20MBPS, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32277EIRZ
RS-422/RS-485 Interface IC ISL32277EIRZ
RS-422/RS-485 Interface IC 20MBPS 24L 4X4 QD +/-15KV ESD 3

RS-422/RS-485 Interface IC 20MBPS 24L 4X4 QD +/-15KV ESD 3

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32277EIRZ 710-ISL32277EIRZ 1015932-ISL32277EIRZ 2640623P ISL32277EIRZ ISL32277EIRZ 66AH6181 ISL32277EIRZ
Product Name QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Line Interface ICs Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Rs422/rs485 Receiver, 20Mbps, 85Deg C Rohs Compliant Renesas RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS; ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1916891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - DS8934WM - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP24
View Details
2 suppliers