Renesas Electronics Corporation QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers ISL32275EIBZ-T

Description
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
Request a Quote Datasheet
Description
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers - ISL32275EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers
ISL32275EIBZ-T
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers ISL32275EIBZ-T
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.

These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus.
The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps.
Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decoration: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1).
A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL32275EIBZ-T - 777329-ISL32275EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32275EIBZ-T
777329-ISL32275EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32275EIBZ-T 777329-ISL32275EIBZ-T
Manufacturer: Intersil Win Source Part Number: 777329-ISL32275EIBZ- T Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Family Name: ISL32275E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ISL32275EIVZ-T; ISL32275EIVZ; ISL32275EIBZ; ISL32275EFBZ-T; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777329-ISL32275EIBZ-T
Packaging: Reel package
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 30mV
Data Rate: 20Mbps
Family Name: ISL32275E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ISL32275EIVZ-T; ISL32275EIVZ; ISL32275EIBZ; ISL32275EFBZ-T;
Introduction Date: March 27, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32275EIBZ-T
Interface Transceiver IC 710-ISL32275EIBZ-T
IC RECEIVER 0/4 16SOIC Product overview: ISL32275EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32275EIBZ-T can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 16SOIC Product overview: ISL32275EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32275EIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32275EIBZ-T
RS-422/RS-485 Interface IC ISL32275EIBZ-T
RS-422/RS-485 Interface IC 16LD +/-15KV ESD 20 MBPS 3 0V TO 5 5V

RS-422/RS-485 Interface IC 16LD +/-15KV ESD 20 MBPS 3 0V TO 5 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32275EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32275EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32275EIBZ-T
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32275EIBZ-T 777329-ISL32275EIBZ-T 710-ISL32275EIBZ-T ISL32275EIBZ-T ISL32275EIBZ-T
Product Name QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers Interface - Interface - Drivers, Receivers, Transceivers - ISL32275EIBZ-T Interface Transceiver IC RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Line Interface ICs - 1907229P - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS33SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers