Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32274EIBZ-T ISL32274EIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777328-ISL32274EIBZ- T Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: ISL32274E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DS26C31TMX; DS26C31TM; MC3487D; SN75ALS192DRE4; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777328-ISL32274EIBZ- T Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: ISL32274E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DS26C31TMX; DS26C31TM; MC3487D; SN75ALS192DRE4; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32274EIBZ-T - 777328-ISL32274EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32274EIBZ-T
777328-ISL32274EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32274EIBZ-T 777328-ISL32274EIBZ-T
Manufacturer: Intersil Win Source Part Number: 777328-ISL32274EIBZ- T Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: ISL32274E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DS26C31TMX; DS26C31TM; MC3487D; SN75ALS192DRE4; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 777328-ISL32274EIBZ-T
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Part Status: Obsolete(EOL)
Family Name: ISL32274E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): DS26C31TMX; DS26C31TM; MC3487D; SN75ALS192DRE4;
Introduction Date: March 27, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32274EIBZ-T
Interface Transceiver IC 710-ISL32274EIBZ-T
IC DRIVER 4/0 16SOIC Product overview: ISL32274EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32274EIBZ-T can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: ISL32274EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32274EIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32274EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32274EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32274EIBZ-T
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 777328-ISL32274EIBZ-T 710-ISL32274EIBZ-T ISL32274EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32274EIBZ-T Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Data Rate 10000 kbps 10000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897440 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface - Interface - Serializers, Deserializers - CLC020BCQ/NOPB - 141635-CLC020BCQ/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 400000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers