Renesas Electronics Corporation QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers ISL32273EFVZ-T

Description
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
Request a Quote Datasheet
Description
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers - ISL32273EFVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers
ISL32273EFVZ-T
QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers ISL32273EFVZ-T
These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus. The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps. Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1). A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.

These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus.
The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps.
Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decoration: overline"EN/span (ISL32173E pinout), a two channel EN12/EN34 (ISL32175E pinout), or a vers atile individual channel enable (see Table 1).
A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32273EFVZ-T
Interface Transceiver IC 710-ISL32273EFVZ-T
IC RECEIVER 0/4 16TSSOP Product overview: ISL32273EFVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32273EFVZ-T can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 16TSSOP Product overview: ISL32273EFVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32273EFVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337394-ISL32273EFVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1337394-ISL32273EFVZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1337394-ISL32273EFVZ-T
Win Source Part Number: 1337394-ISL32273EFVZ -T Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 2,500 Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30 mV Data Rate: 20Mbps Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL32273

Win Source Part Number: 1337394-ISL32273EFVZ-T
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel
Standard Package: 2,500
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 30 mV
Data Rate: 20Mbps
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL32273

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32273EFVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32273EFVZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32273EFVZ-T
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32273EFVZ-T
RS-422/RS-485 Interface IC ISL32273EFVZ-T
RS-422/RS-485 Interface IC 16LDTSSOP QD +/-15KV ESD 125C 20 MBPS

RS-422/RS-485 Interface IC 16LDTSSOP QD +/-15KV ESD 125C 20 MBPS

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32273EFVZ-T 710-ISL32273EFVZ-T 1337394-ISL32273EFVZ-T ISL32273EFVZ-T ISL32273EFVZ-T
Product Name QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Data Rate 20000 kbps 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897597 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32183-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers