Renesas Electronics Corporation Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32272EFVZ

Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Request a Quote Datasheet
Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters - ISL32272EFVZ - Renesas Electronics Corporation
Milpitas, CA, USA
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters
ISL32272EFVZ
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32272EFVZ
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus.
Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decoration: overline"EN/span(‘172 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1).
Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32272EFVZ
Interface Transceiver IC 710-ISL32272EFVZ
IC DRIVER 4/0 16TSSOP Product overview: ISL32272EFVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32272EFVZ can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16TSSOP Product overview: ISL32272EFVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32272EFVZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32272EFVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32272EFVZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32272EFVZ
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
ISL32272EFVZ
RS-422 Interface IC ISL32272EFVZ
RS-422 Interface IC W/ANNEAL 16LD QD ESD 3 0V TO 5 5V 125

RS-422 Interface IC W/ANNEAL 16LD QD ESD 3 0V TO 5 5V 125

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32272EFVZ 710-ISL32272EFVZ ISL32272EFVZ ISL32272EFVZ
Product Name Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1914807P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers