Renesas Electronics Corporation Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32272EFBZ-T

Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Datasheet
Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters - ISL32272EFBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters
ISL32272EFBZ-T
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32272EFBZ-T
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus.
Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decoration: overline"EN/span(‘172 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1).
Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32272EFBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32272EFBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32272EFBZ-T
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
ISL32272EFBZ-T
RS-422 Interface IC ISL32272EFBZ-T
RS-422 Interface IC W/ANNEAL 16LD QD +/- 15KV ESD 3 0V TO 5V

RS-422 Interface IC W/ANNEAL 16LD QD +/- 15KV ESD 3 0V TO 5V

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32272EFBZ-T ISL32272EFBZ-T ISL32272EFBZ-T
Product Name Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS
Supply Voltage 3V; Other; 5.5 V Other
Data Rate 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details