Renesas Electronics Corporation Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32179EIRZ

Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Request a Quote Datasheet
Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters - ISL32179EIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters
ISL32179EIRZ
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32179EIRZ
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus.
Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decoration: overline"EN/span(‘172 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1).
Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1029964-ISL32179EIRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1029964-ISL32179EIRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1029964-ISL32179EIRZ
Win Source Part Number: 1029964-ISL32179EIRZ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ISL32179EIRZISL32179 EIRZ.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL32179

Win Source Part Number: 1029964-ISL32179EIRZ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ISL32179EIRZISL32179EIRZ.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL32179

Buy Now Datasheet
Line Interface ICs - 2640619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640619
Line Interface ICs 2640619
Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Supplier's Site
Line Interface ICs - 2640620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640620P
Line Interface ICs 2640620P
Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Supplier's Site
Line Interface ICs - 2640620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2640620
Line Interface ICs 2640620
Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL32179EIRZ
Interface Transceiver IC 710-ISL32179EIRZ
IC DRIVER 4/0 24QFN Product overview: ISL32179EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32179EIRZ can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 24QFN Product overview: ISL32179EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32179EIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422 Driver, -40 To 85Deg C; Device Type Renesas - 84AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Rs422 Driver, -40 To 85Deg C; Device Type Renesas
84AC6919
Rs422 Driver, -40 To 85Deg C; Device Type Renesas 84AC6919
RS422 DRIVER, -40 TO 85DEG C; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

RS422 DRIVER, -40 TO 85DEG C; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
ISL32179EIRZ
RS-422 Interface IC ISL32179EIRZ
RS-422 Interface IC W/ANNEAL 24L 4X4 QD 15KV ESD 3 5V RS-42

RS-422 Interface IC W/ANNEAL 24L 4X4 QD 15KV ESD 3 5V RS-42

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32179EIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32179EIRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32179EIRZ
IC DRIVER 4/0 24QFN

IC DRIVER 4/0 24QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32179EIRZ 1029964-ISL32179EIRZ 2640619 710-ISL32179EIRZ 84AC6919 ISL32179EIRZ ISL32179EIRZ
Product Name Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Line Interface ICs Interface Transceiver IC Rs422 Driver, -40 To 85Deg C; Device Type Renesas RS-422 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS422 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V Other
Data Rate 460 to 32000 kbps 32000 kbps 32000 to ? kbps
Package Type QFNL QFNL; QFN Tube QFN-EP-24
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details