Renesas Electronics Corporation Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32179EFRZ

Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Request a Quote Datasheet
Description
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters - ISL32179EFRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters
ISL32179EFRZ
Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters ISL32179EFRZ
The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus. Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decorati on: overline"EN/span(‘17 2 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1). Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges. A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

The ISL32x7xE are ±16.5kV IEC61000-4-2 ESD Protected, 3.0V to 5.5V powered, QUAD transmitters for balanced communication using the RS-422 standard. These drivers have very low output leakage currents (±10µA), so they present a low load to the RS-422 bus.
Driver (Tx) outputs are tri-statable, and incorporate a hot plug feature to keep them disabled during power-up and down. Versions are available with a common EN/span style="text-decoration: overline"EN/span(‘172 pinout), a two channel EN12/EN34 (‘174 pinout), or a versatile combination of individual and group channel enables (see Table 1).
Only the driver of the ISL32179E can be slew-rate limited and only at the data rate of 0.46Mbps. Drivers on the other versions are not limited, so they can achieve 10Mbps or 32Mbps data rates. All versions are offered in industrial and extended industrial (-40°C to +125°C) temperature ranges.
A 50% smaller footprint (compared to the TSSOP) is available with the ISL32179E’s QFN package. This device also features a logic supply pin (VL), that sets the switching points of the enable and DI inputs to be compatible with a lower supply voltage in mixed voltage systems. Two speed select pins allow the ISL32179E to be configured for 460kbps, 10Mbps, or 32Mbps data rate. Individual channel and group enable pins increase the ISL32179E’s flexibility.

Supplier's Site Datasheet
Line Interface ICs - 2367698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2367698
Line Interface ICs 2367698
Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Supplier's Site
Line Interface ICs - 2367699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2367699
Line Interface ICs 2367699
Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Supplier's Site
Line Interface ICs - 2367699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2367699P
Line Interface ICs 2367699P
Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Pb-Free w/Anneal 24L 4x4 QUAD +/-15kV ES

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1355607-ISL32179EFRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1355607-ISL32179EFRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1355607-ISL32179EFRZ
Win Source Part Number: 1355607-ISL32179EFRZ Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Driver MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tube Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: ISL32179 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0

Win Source Part Number: 1355607-ISL32179EFRZ
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Driver
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: ISL32179
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32179EFRZ
Interface Transceiver IC 710-ISL32179EFRZ
IC DRIVER 4/0 24QFN Product overview: ISL32179EFRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32179EFRZ can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 24QFN Product overview: ISL32179EFRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32179EFRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32179EFRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32179EFRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32179EFRZ
IC DRIVER 4/0 24QFN

IC DRIVER 4/0 24QFN

Supplier's Site
Rs422 Driver, -40 To 125Deg C; Device Type Renesas - 84AC6918 - Newark, An Avnet Company
Chicago, IL, United States
Rs422 Driver, -40 To 125Deg C; Device Type Renesas
84AC6918
Rs422 Driver, -40 To 125Deg C; Device Type Renesas 84AC6918
RS422 DRIVER, -40 TO 125DEG C; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

RS422 DRIVER, -40 TO 125DEG C; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL32179EFRZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL32179EFRZ
Drivers, Receivers, Transceivers ISL32179EFRZ
IC DRIVER 4/0 24QFN

IC DRIVER 4/0 24QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
ISL32179EFRZ
RS-422 Interface IC ISL32179EFRZ
RS-422 Interface IC W/ANNEAL 24L 4X4 QD ESD 3 TO 5 5V 125C

RS-422 Interface IC W/ANNEAL 24L 4X4 QD ESD 3 TO 5 5V 125C

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32179EFRZ 2367698 1355607-ISL32179EFRZ 710-ISL32179EFRZ ISL32179EFRZ 84AC6918 ISL32179EFRZ ISL32179EFRZ
Product Name Quad, ±16.5kV ESD Protected, 3.0V to 5.5V, Low Power, RS-422 Transmitters Line Interface ICs Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Rs422 Driver, -40 To 125Deg C; Device Type Renesas Drivers, Receivers, Transceivers RS-422 Interface IC
Technology RS422 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Features ESD Protected RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other Other; 3V Other; 3V ~ 5.5V
Data Rate 460 to 32000 kbps 32000 kbps 32000 to ? kbps
Package Type QFNL Tube 24-VFQFN Exposed Pad QFN-EP-24
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Controllers - CY7C68320-100AXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details