These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus.
The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps.
Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati
A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
IC RECEIVER 0/4 24QFN Product overview: ISL32177EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32177EIRZ can be used for catalog matching and distributor lookup.
Pb-Free 64Mbps 24L 4x4 QUAD +/-15kV ESD
Pb-Free 64Mbps 24L 4x4 QUAD +/-15kV ESD
Pb-Free 64Mbps 24L 4x4 QUAD +/-15kV ESD
RS422/RS485 RECEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers
IC RECEIVER 0/4 24QFN
IC RECEIVER 0/4 24QFN
RS-422/RS-485 Interface IC 64MBPS 24L 4X4 QD +/-15KV ESD
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL32177EIRZ | 710-ISL32177EIRZ | 2640617 | 84AC6917 | ISL32177EIRZ | ISL32177EIRZ | ISL32177EIRZ |
| Product Name | QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers | Interface Transceiver IC | Line Interface ICs | Rs422/rs485 Receiver, -40 To 85Deg C; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | ||||
| Features | ESD Protected | RoHS | RoHS; ESD Protected | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other | Other; 3V ~ 5.5V | ||
| Data Rate | 80000 kbps | 80000 kbps | 80000 kbps | 80000 to ? kbps | |||
| Package Type | QFNL | Tube | QFNL; QFN | 24-VFQFN Exposed Pad | QFN-EP-24 |