Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32174EIBZ ISL32174EIBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189633-ISL32174EIBZ Packaging: Tube Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 32Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ISL32174E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189633-ISL32174EIBZ Packaging: Tube Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 32Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ISL32174E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32174EIBZ - 1189633-ISL32174EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32174EIBZ
1189633-ISL32174EIBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32174EIBZ 1189633-ISL32174EIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189633-ISL32174EIBZ Packaging: Tube Type: Driver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 32Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ISL32174E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189633-ISL32174EIBZ
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 32Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ISL32174E
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1189633-ISL32174EIBZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32174EIBZ
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details