Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EFBZ ISL32173EFBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189632-ISL32173EFBZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 80Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ISL32173E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189632-ISL32173EFBZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 80Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ISL32173E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EFBZ - 1189632-ISL32173EFBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EFBZ
1189632-ISL32173EFBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EFBZ 1189632-ISL32173EFBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189632-ISL32173EFBZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 80Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ISL32173E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189632-ISL32173EFBZ
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 30mV
Data Rate: 80Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ISL32173E
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - ISL32173EFBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32173EFBZ
Drivers, Receivers, Transceivers ISL32173EFBZ
0/4 Receiver RS422, RS485 16-SOIC

0/4 Receiver RS422, RS485 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1189632-ISL32173EFBZ ISL32173EFBZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32173EFBZ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS2181AQ - 869531-DS2181AQ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details