These Intersil devices are ±16.5kV IEC61000-4-2 ESD protected, 3.0V to 5.5V powered, quad receivers for balanced communication using the RS-485 and RS-422 standards. Each receiver has low input currents (±200µA), so it presents a 1/4 unit load to the RS-485 bus and allows up to 128 receivers on the bus.
The ISL32173E, ISL32175E, ISL32177E are high data rate receivers that operate at data rates up to 80Mbps. Their 8ns maximum propagation delay skew (tolerance) guarantees excellent part-to-part matching. The ISL32273E, ISL32275E, ISL32277E are reduced supply current versions that operate at data rates up to 20Mbps.
Receiver outputs are tri-statable and incorporate a hot plug feature to keep them disabled during power-up and power-down. Versions are available with a common EN/span style="text-decorati
A 26% smaller footprint is available with the ISL32177E and ISL32277E QFN packages and these two devices also feature a logic supply pin (VL). The VL supply sets the switching points of the enable inputs and the receiver outputs’ VOH, to levels compatible with a lower supply voltage in mixed voltage systems. Individual channel and group enable pins increase the ISL32177E and ISL32277E’s flexibility.
IC RECEIVER 0/4 16SOIC Product overview: ISL32173EFBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32173EFBZ can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 16LD +/-15KV ESD 64 MBPS 3 0V TO 5 5V
RS422/RS485 RECEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Receiver; IC Interface Type:RS422, RS485; No. of Receivers:4Receivers
IC RECEIVER 0/4 16SOIC
IC RECEIVER 0/4 16SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL32173EFBZ | 710-ISL32173EFBZ | ISL32173EFBZ | 84AC6912 | ISL32173EFBZ | ISL32173EFBZ |
| Product Name | QUAD, ±16.5kV ESD Protected, 3.0V to 5.5V, RS-485/RS-422 Receivers | Interface Transceiver IC | RS-422/RS-485 Interface IC | Rs422/rs485 Receiver, -40 To 125Deg C; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3V | Other | Other; 3V ~ 5.5V | |
| Data Rate | 80000 kbps | 80000 kbps | 80000 to ? kbps | 80000 kbps | ||
| Package Type | SOIC; TSSOP | Tube | SOIC-Narrow-16 | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |