The ISL3179E and ISL3180E are high ESD protected, 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each device has low bus currents (+220µA/-150µA), so they present a “1/5 unit load” to the RS-485 bus. This allows up to 160 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters.
Receiver (Rx) inputs feature a “full fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3180E is configured for full duplex applications. The ISL3179E half duplex version multiplexes the Rx inputs and Tx outputs to allow a transceiver with an output disable function in 8 Ld packages.
Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189630-ISL3179EIRZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 28mV
Data Rate: 40Mbps
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ISL3179E
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
IC TRANSCEIVER HALF 1/1 10DFN Product overview: ISL3179EIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3179EIRZ can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 10DFN
RS-422/RS-485 Interface IC IEC61000 ISL3179E 1/2 DUPLX 3V 32MBPS
IC TRANSCEIVER HALF 1/1 10DFN
RS422,RS485, 3.6V, DFN-10; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3179EIRZ | 1189630-ISL3179EIRZ | 710-ISL3179EIRZ | ISL3179EIRZ | ISL3179EIRZ | ISL3179EIRZ | 60M3579 | 50AJ8530 |
| Product Name | High ESD Protected, +125°C, 40Mbps, 3.3V, Full Fail-Safe, RS-485/RS-422 Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EIRZ | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs422,rs485, 3.6V, Dfn-10; Device Type Renesas | Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3V; 3.6V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.3V | Other; 3V ~ 3.6V | Other; 3V |