Qorvo Highly Integrated Power Management IC (PMIC) with Five Buck, Two Buck-boost, Two Boost Regulators, and Ten LDOs for Vision and Advanced Processors ACT88911

Description
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the ACT88911 simplifies power system design with minimal external components and high efficiency.
Request a Quote Datasheet
Description
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the ACT88911 simplifies power system design with minimal external components and high efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Power Management IC (PMIC) with Five Buck, Two Buck-boost, Two Boost Regulators, and Ten LDOs for Vision and Advanced Processors - ACT88911 - Qorvo
Greensboro, NC, United States
Highly Integrated Power Management IC (PMIC) with Five Buck, Two Buck-boost, Two Boost Regulators, and Ten LDOs for Vision and Advanced Processors
ACT88911
Highly Integrated Power Management IC (PMIC) with Five Buck, Two Buck-boost, Two Boost Regulators, and Ten LDOs for Vision and Advanced Processors ACT88911
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the ACT88911 simplifies power system design with minimal external components and high efficiency.

The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and performance. The integrated master controller enables precise startup/shutdown sequencing and fault monitoring, while the I2C interface allows full programmability without hardware changes. Its configurable GPIOs provide additional system control, LED driving, and interrupt capabilities. Ideal for portable multimedia, AI/AR/VR, FPGA, and computer vision applications, the ACT88911 simplifies power system design with minimal external components and high efficiency.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Voltage Regulators
Product Number ACT88911
Product Name Highly Integrated Power Management IC (PMIC) with Five Buck, Two Buck-boost, Two Boost Regulators, and Ten LDOs for Vision and Advanced Processors
Package Type Other; WLCSP
Unlock Full Specs
to access all available technical data

Similar Products