The ISL3179E and ISL3180E are high ESD protected, 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each device has low bus currents (+220µA/-150µA), so they present a “1/5 unit load” to the RS-485 bus. This allows up to 160 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters.
Receiver (Rx) inputs feature a “full fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3180E is configured for full duplex applications. The ISL3179E half duplex version multiplexes the Rx inputs and Tx outputs to allow a transceiver with an output disable function in 8 Ld packages.
Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
IC TRANSCEIVER HALF 1/1 10DFN Product overview: ISL3179EFRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3179EFRZ can be used for catalog matching and distributor lookup.
PB-FREE RS-485 IEC-61000 ISL3179E 1/2 DU
PB-FREE RS-485 IEC-61000 ISL3179E 1/2 DU
PB-FREE RS-485 IEC-61000 ISL3179E 1/2 DU
RS-422/RS-485 Interface IC IEC61000 ISL3179E 1/2 DUPLX 3V 32MBPS
IC TRANSCEIVER HALF 1/1 10DFN
RS422,RS485, 3.6V, DFN-10; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:DFN; No. of Pins:10Pins; MSL:- RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 10DFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3179EFRZ | 710-ISL3179EFRZ | 2627237 | ISL3179EFRZ | ISL3179EFRZ | 60M3575 | ISL3179EFRZ |
| Product Name | High ESD Protected, +125°C, 40Mbps, 3.3V, Full Fail-Safe, RS-485/RS-422 Transceivers | Interface Transceiver IC | Line Interface ICs | RS-422/RS-485 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Rs422,rs485, 3.6V, Dfn-10; Device Type Renesas | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Bus Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V | Other; 3V ~ 3.6V | ||
| Data Rate | 40000 kbps | 40000 kbps | 40000 to ? kbps | 40000 kbps |