The ISL3179E and ISL3180E are high ESD protected, 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each device has low bus currents (+220µA/-150µA), so they present a “1/5 unit load” to the RS-485 bus. This allows up to 160 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters.
Receiver (Rx) inputs feature a “full fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
The ISL3180E is configured for full duplex applications. The ISL3179E half duplex version multiplexes the Rx inputs and Tx outputs to allow a transceiver with an output disable function in 8 Ld packages.
Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
IC TRANSCEIVER HALF 1/1 10DFN Product overview: ISL3179EFRZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3179EFRZ-T7A can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC RS485 IEC-61000
RS422/RS485 TRANSCEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 10DFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3179EFRZ-T7A | 710-ISL3179EFRZ-T7A | ISL3179EFRZ-T7A | 84AC6904 | ISL3179EFRZ-T7A |
| Product Name | High ESD Protected, +125°C, 40Mbps, 3.3V, Full Fail-Safe, RS-485/RS-422 Transceivers | Interface Transceiver IC | RS-422/RS-485 Interface IC | Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | ||
| Features | ESD Protected | RoHS | RoHS | ||
| Supply Voltage | 3V; 3.6V | Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | |
| Data Rate | 40000 kbps | 40000 kbps |