Renesas Electronics Corporation Interface Transceiver IC ISL3178EIBZ-T7A

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3178EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3178EIBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3178EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3178EIBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-ISL3178EIBZ-T7A
Interface Transceiver IC 710-ISL3178EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3178EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3178EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3178EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3178EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1462396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1462396
Line Interface ICs 1462396
3.3V 20Mbps RS-485 Transceiver SOIC8

3.3V 20Mbps RS-485 Transceiver SOIC8

Supplier's Site
Line Interface ICs - 1217258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1217258P
Line Interface ICs 1217258P
3.3V 20Mbps RS-485 Transceiver SOIC8

3.3V 20Mbps RS-485 Transceiver SOIC8

Supplier's Site
Line Interface ICs - 1217258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1217258
Line Interface ICs 1217258
3.3V 20Mbps RS-485 Transceiver SOIC8

3.3V 20Mbps RS-485 Transceiver SOIC8

Supplier's Site
Transceiver, -40 To 85Deg C; Device Type Renesas - 82Y6706 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, -40 To 85Deg C; Device Type Renesas
82Y6706
Transceiver, -40 To 85Deg C; Device Type Renesas 82Y6706
TRANSCEIVER, -40 TO 85DEG C; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

TRANSCEIVER, -40 TO 85DEG C; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3178EIBZ-T7A
RS-422/RS-485 Interface IC ISL3178EIBZ-T7A
RS-422/RS-485 Interface IC 8LD SO IEC6100-ESD 1/2 DUPLX 10MBP

RS-422/RS-485 Interface IC 8LD SO IEC6100-ESD 1/2 DUPLX 10MBP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ISL3178EIBZ-T7A 1462396 1217258P 82Y6706 ISL3178EIBZ-T7A
Product Name Interface Transceiver IC Line Interface ICs Line Interface ICs Transceiver, -40 To 85Deg C; Device Type Renesas RS-422/RS-485 Interface IC
Device Type Transceiver Transceiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V
Data Rate 20000 kbps
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details
Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers