The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required.
Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.
The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
RS-422/RS-485 Interface IC ISL3176E IEC6100 10LD -40+85 3VRS-485 Product overview: ISL3176EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3176EIUZ-T7A can be used for catalog matching and distributor lookup.
RS-485/RS-422 Transceiver 20Mbps MSOP10
RS-485/RS-422 Transceiver 20Mbps MSOP10
RS-485/RS-422 Transceiver 20Mbps MSOP10
IC TRANSCEIVER FULL 1/1 10MSOP
RS-422/RS-485 Interface IC ISL3176E IEC6100 10LD -40+85 3VRS-485
RS422/RS485 TRANSCEIVER, 20MBPS, MSOP-10; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 10MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3176EIUZ-T7A | 710-ISL3176EIUZ-T7A | 1000179 | 1000179P | ISL3176EIUZ-T7A | ISL3176EIUZ-T7A | 05AC8472 | ISL3176EIUZ-T7A |
| Product Name | ±15kV IEC ESD Protected, 3.3V, Full-duplex, 20Mbps RS-485/RS-422 Transceiver with Tx/Rx enable | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC | Rs422/rs485 Transceiver, 20Mbps, Msop-10; Device Type Renesas | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485 | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Bus Transceiver | Transceiver; Bus Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; 3.6V | 3.6V; Other | 3.3V | Other; 3V | Other; 3V ~ 3.6V | |||
| Data Rate | 20000 kbps | 20000 kbps | 28000 to ? kbps | 20000 kbps |