The ISL3174EIBZ is a full-duplex RS-485/RS-422 transceiver in an 8-lead SOIC package, designed for 3.3V operation with a true 1/8 unit load allowing up to 256 devices on the bus. It features ±15kV IEC61000 ESD protection on I/O pins, full fail-safe receiver functionality, and hot-plug capability with three-state outputs. The device supports data rates up to 0.5Mbps with slew rate limiting to reduce EMI and reflections, and operates from -40°C to +85°C. It has a maximum quiescent current of 800µA and ultra-low shutdown current of 10nA. The transceiver is RoHS compliant and includes current limiting and thermal shutdown protection. It is no longer available for purchase, with ISL3177EIBZ recommended as a replacement.
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL3174EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3174EIBZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL3174EIBZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |