Renesas Electronics Corporation Interface Transceiver IC ISL3172EIBZ-T7A

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-ISL3172EIBZ-T7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL3172EIBZ-T7A
Interface Transceiver IC 710-ISL3172EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, -40 To 85Deg C; Device Type Renesas - 82Y6705 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, -40 To 85Deg C; Device Type Renesas
82Y6705
Transceiver, -40 To 85Deg C; Device Type Renesas 82Y6705
TRANSCEIVER, -40 TO 85DEG C; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

TRANSCEIVER, -40 TO 85DEG C; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3172EIBZ-T7A
RS-422/RS-485 Interface IC ISL3172EIBZ-T7A
RS-422/RS-485 Interface IC IEC6100-ESD 3V 1/2 DUPLX 115KBPS FL T

RS-422/RS-485 Interface IC IEC6100-ESD 3V 1/2 DUPLX 115KBPS FL T

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ISL3172EIBZ-T7A 82Y6705 ISL3172EIBZ-T7A
Product Name Interface Transceiver IC Transceiver, -40 To 85Deg C; Device Type Renesas RS-422/RS-485 Interface IC
Device Type Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data