Renesas Electronics Corporation ±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable ISL3172EIBZ-T

Description
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Request a Quote Datasheet
Description
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable - ISL3172EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable
ISL3172EIBZ-T
±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable ISL3172EIBZ-T
The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals. The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.

The Intersil ISL317xE are ±15kV IEC61000 ESD protected, 3.3V powered single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. These devices have very low bus currents (+125mA/-100mA), so they present a true “1/8 unit load” to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification’s 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator using an RS-485 network, so the high allowed node count minimizes the number of repeaters required.
Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.
Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
The ISL3170E through ISL3175E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.
The ISL3170E, ISL3171E, ISL3173E, ISL3174E, ISL3176E, ISL3177E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3172EIBZ-T
Interface Transceiver IC 710-ISL3172EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3172EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3172EIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1968003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968003
Line Interface ICs 1968003
Intersil, ISL3172EIBZ-T

Intersil, ISL3172EIBZ-T

Supplier's Site
Line Interface ICs - 1968002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968002
Line Interface ICs 1968002
Intersil, ISL3172EIBZ-T

Intersil, ISL3172EIBZ-T

Supplier's Site
Line Interface ICs - 1968003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968003P
Line Interface ICs 1968003P
Intersil, ISL3172EIBZ-T

Intersil, ISL3172EIBZ-T

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3172EIBZ-T
RS-422/RS-485 Interface IC ISL3172EIBZ-T
RS-422/RS-485 Interface IC 8LD IEC6100-ESD 3V RS-485 1/2 DUPLX 115

RS-422/RS-485 Interface IC 8LD IEC6100-ESD 3V RS-485 1/2 DUPLX 115

Buy Now Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas - 15AJ2449 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas
15AJ2449
Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas 15AJ2449
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - ISL3172EIBZ-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
ISL3172EIBZ-T
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs ISL3172EIBZ-T
transceiver 250Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 250Kbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL3172EIBZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL3172EIBZ-T
Drivers, Receivers, Transceivers ISL3172EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3172EIBZ-T 710-ISL3172EIBZ-T 1968003 1968003P ISL3172EIBZ-T 15AJ2449 ISL3172EIBZ-T ISL3172EIBZ-T
Product Name ±15kV IEC ESD Protected, 3.3V, Half-duplex, 250kbps RS-485/RS-422 Transceiver with Tx/Rx enable Interface Transceiver IC Line Interface ICs Line Interface ICs RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs Drivers, Receivers, Transceivers
Technology RS422; RS485 RS485; Rs-485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Bus Transceiver Transceiver; Bus Transceiver Terminators; UART Transceiver; Transceiver
Features ESD Protected RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3.0 → 3.6 v 3.3V Other; 3V~3.6V Other; 3V ~ 3.6V
Data Rate 250 kbps 250 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
ISO3086T Isolated 485 Transceiver with integrated transformer driver - ISO3086TDW - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 3V; Other; 5.5
View Details
5 suppliers