The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is offered in industrial and extended Industrial (-40°C to +125°C) temperature ranges. The low bus currents (+220µA/-150µA) present a “1/5 unit load” to the RS-485 bus. This allows up to 160 transceivers on the network without violating the RS-485 specification’s load limit and without using repeaters.
This transceiver requires a 5V ±10% tolerance supply, and delivers at least a 2.1V differential output voltage over this supply range. This translates into better noise immunity (data integrity), longer reach, or the ability to drive up to six 120O terminations in “star” or other nonstandard bus topologies, at the exceptional 40Mbps data rate.
SCSI applications benefit from the ISL3159’s low receiver and transmitter part-to-part skews. The ISL3159 is perfect for high speed parallel applications requiring simultaneous capture of large numbers of bits. The low bit-to-bit skew eases the timing constraints on the data latching signal.
Receiver (Rx) inputs feature a “full fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven. Rx outputs feature high drive levels (typically 30mA at VOL = 1V) to ease the design of optically isolated interfaces.
Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
Driver (Tx) outputs are short-circuit protected, even for voltages exceeding the power supply voltage. Additionally, on-chip thermal shutdown circuitry disables the Tx outputs to prevent damage if power dissipation becomes excessive.
RS422,RS485, 5.5V, DFN-10; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DFN; No. of Pins:10Pins; MSL:- RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 10DFN
RS-422/RS-485 Interface IC IEC61000 ISL3159E 1/2 DUPLX 5V 40MBPS
| Renesas Electronics Corporation | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3159EFRZ | 60M3565 | ISL3159EFRZ | ISL3159EFRZ |
| Product Name | ±15kV ESD Protected, +125°C, 40Mbps, 5V, PROFIBUS, Full Fail-safe, RS-485/RS-422 Transceivers | Rs422,rs485, 5.5V, Dfn-10; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | ||
| Device Type | Transceiver | Receiver; Sensor Interface | ||
| Features | ESD Protected; Thermal Shutdown | RoHS | RoHS | |
| Supply Voltage | Other; 4.5 V | Other; 4.5V | Other | 5V |
| Data Rate | 40000 kbps | 40000 to ? kbps |