Renesas Electronics Corporation 5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection ISL3158EIBZ-T7A

Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection - ISL3158EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection
ISL3158EIBZ-T7A
5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection ISL3158EIBZ-T7A
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3158EIBZ-T7A
Interface Transceiver IC 710-ISL3158EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3158EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3158EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3158EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3158EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1217256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1217256P
Line Interface ICs 1217256P
5V Fail-safe RS-485 Transceiver SOIC8

5V Fail-safe RS-485 Transceiver SOIC8

Supplier's Site
Line Interface ICs - 1217256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1217256
Line Interface ICs 1217256
5V Fail-safe RS-485 Transceiver SOIC8

5V Fail-safe RS-485 Transceiver SOIC8

Supplier's Site
Line Interface ICs - 1708132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1708132
Line Interface ICs 1708132
5V Fail-safe RS-485 Transceiver SOIC8

5V Fail-safe RS-485 Transceiver SOIC8

Supplier's Site
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC6890 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC6890
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC6890
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8PinsRoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3158EIBZ-T7A
RS-422/RS-485 Interface IC ISL3158EIBZ-T7A
RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 HIVOD TRAN 1/

RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 HIVOD TRAN 1/

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3158EIBZ-T7A 710-ISL3158EIBZ-T7A 1217256P 1217256 84AC6890 ISL3158EIBZ-T7A
Product Name 5V, Full Fail-safe, RS-485/RS-422 Transceiver with ESD Protection Interface Transceiver IC Line Interface ICs Line Interface ICs Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas RS-422/RS-485 Interface IC
Technology RS422; RS485 RS485 RS485
Device Type Transceiver Transceiver Transceiver; Bus Transceiver Transceiver; Bus Transceiver
Features ESD Protected RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V 5V
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Front End - 1602936 - RS Components, Ltd.
Specs
Device Type Front End
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
DS26F32MQML-SP Quad Differential Line Receivers - 5962R7802005VEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16500DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details