The ISL3158AE is a half-duplex, 5V BiCMOS RS-485/RS-422 transceiver with ±16.5kV IEC61000-4-2 ESD protection on I/O pins and a true 1/8 unit load, allowing up to 256 devices on a single bus. It features full fail-safe receiver inputs, hot-plug circuitry, and 10 Mbps data rate capability. The device is housed in an 8-lead narrow body SOIC package measuring 4.9 mm by 3.9 mm, with a height of 1.75 mm, and is RoHS compliant. Quiescent supply current is 600 µA, reducing to 70 nA in shutdown mode.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3158AEMBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3158AEMBZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL3158AEMBZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |