The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Win Source Part Number: 1261565-ISL3156EIUZ-
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20 mV
Data Rate: 20Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL3156EIUZ-T,ISL315
Base Product Number: ISL3156
IC TRANSCEIVER FULL 1/1 10MSOP Product overview: ISL3156EIUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3156EIUZ-T can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 10MSOP
IC TRANSCEIVER FULL 1/1 10MSOP
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
RS-422/RS-485 Interface IC IEC6100 10LD RS-485 HI VOD TRANS 10M
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3156EIUZ-T | 1261565-ISL3156EIUZ-T | 710-ISL3156EIUZ-T | ISL3156EIUZ-T | ISL3156EIUZ-T | 85AJ3007 | ISL3156EIUZ-T |
| Product Name | 16kV ESD Protected, RS-485/RS-422 Differential Transceiver with Full Fail-safe Rx | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas | RS-422/RS-485 Interface IC |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | ||||
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | 5V |