The ISL3155E is a 5V powered RS-485/RS-422 transceiver with a 3.1V typical differential output voltage into a 54Ω load, ±16.5kV IEC61000-4-2 ESD protection on bus I/O pins, and a true 1/8 unit load enabling up to 512 transceivers on a single bus. It features full fail-safe operation for open or shorted receiver inputs, hot-plug capability, and supports data rates up to 20 Mbps. Operable from -40°C to +85°C, it is housed in an 8-lead SOIC package. This part is part of the ISL315xE family, where all variants share these core specifications.
PB-FREE 8LD SOIC IEC6100-ESD ,-4 Product overview: ISL3155EIBZR5172 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3155EIBZR5172
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL3155EIBZR5172 |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |