The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
IC TRANSCEIVER FULL 1/1 10MSOP Product overview: ISL3153EIUZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3153EIUZ can be used for catalog matching and distributor lookup.
PB-FREE IEC-6100 10LD MSOP,-40+85,3V RS
PB-FREE IEC-6100 10LD MSOP,-40+85,3V RS
PB-FREE IEC-6100 10LD MSOP,-40+85,3V RS
Manufacturer: Intersil
Win Source Part Number: 069894-ISL3153EIUZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RS-422/RS-485 Interface IC IEC6100 10LD RS-485 HI VOD TRANS 5
RS422,RS485, 5.5V, MSOP-10; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
IC TRANSCEIVER FULL 1/1 10MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3153EIUZ | 710-ISL3153EIUZ | 2643576P | 069894-ISL3153EIUZ | ISL3153EIUZ | 29M6948 | ISL3153EIUZ | ISL3153EIUZ |
| Product Name | 5V Full Duplex, 1Mbps, IEC61000 ESD Protected with 2.4V Vod RS-485/RS-422 Transceiver | Interface Transceiver IC | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - ISL3153EIUZ | RS-422/RS-485 Interface IC | Rs422,rs485, 5.5V, Msop-10; Device Type Renesas | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Technology | RS422; RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver | Receiver; Transmitter; Transceiver; Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Features | ESD Protected | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5 V | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | 5V | Other; 4.5V | Other | Other; 4.5V ~ 5.5V |