Renesas Electronics Corporation 5V Full Duplex, 1Mbps, IEC61000 ESD Protected with 2.4V Vod RS-485/RS-422 Transceiver ISL3153EIUZ-T7A

Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Full Duplex, 1Mbps, IEC61000 ESD Protected with 2.4V Vod RS-485/RS-422 Transceiver - ISL3153EIUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5V Full Duplex, 1Mbps, IEC61000 ESD Protected with 2.4V Vod RS-485/RS-422 Transceiver
ISL3153EIUZ-T7A
5V Full Duplex, 1Mbps, IEC61000 ESD Protected with 2.4V Vod RS-485/RS-422 Transceiver ISL3153EIUZ-T7A
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3153EIUZ-T7A
Interface Transceiver IC 710-ISL3153EIUZ-T7A
IC TRANSCEIVER FULL 1/1 10MSOP Product overview: ISL3153EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3153EIUZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 10MSOP Product overview: ISL3153EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3153EIUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3153EIUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3153EIUZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3153EIUZ-T7A
IC TRANSCEIVER FULL 1/1 10MSOP

IC TRANSCEIVER FULL 1/1 10MSOP

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3153EIUZ-T7A
RS-422/RS-485 Interface IC ISL3153EIUZ-T7A
RS-422/RS-485 Interface IC IEC-6100 10LD -40+85 3V RS HIVOD TRANS 5

RS-422/RS-485 Interface IC IEC-6100 10LD -40+85 3V RS HIVOD TRANS 5

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3153EIUZ-T7A 710-ISL3153EIUZ-T7A ISL3153EIUZ-T7A ISL3153EIUZ-T7A
Product Name 5V Full Duplex, 1Mbps, IEC61000 ESD Protected with 2.4V Vod RS-485/RS-422 Transceiver Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC
Technology RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features ESD Protected RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other 5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers