Renesas Electronics Corporation 5V, RS-485/RS-422 Differential Transceiver ISL3152EIUZ-T7A

Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, RS-485/RS-422 Differential Transceiver - ISL3152EIUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5V, RS-485/RS-422 Differential Transceiver
ISL3152EIUZ-T7A
5V, RS-485/RS-422 Differential Transceiver ISL3152EIUZ-T7A
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3152EIUZ-T7A
Interface Transceiver IC 710-ISL3152EIUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL3152EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3152EIUZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL3152EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3152EIUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL3152EIUZ-T7A - 137210-ISL3152EIUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3152EIUZ-T7A
137210-ISL3152EIUZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL3152EIUZ-T7A 137210-ISL3152EIUZ-T7A
Manufacturer: Intersil Win Source Part Number: 137210-ISL3152EIUZ-T 7A Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 115Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137210-ISL3152EIUZ-T7A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 115Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3152EIUZ-T7A
RS-422/RS-485 Interface IC ISL3152EIUZ-T7A
RS-422/RS-485 Interface IC RS-485 HIVOD TRANS I 61001/2DUP3V115KBPS8

RS-422/RS-485 Interface IC RS-485 HIVOD TRANS I 61001/2DUP3V115KBPS8

Buy Now Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas - 49AH9248 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas
49AH9248
Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas 49AH9248
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3152EIUZ-T7A 710-ISL3152EIUZ-T7A 137210-ISL3152EIUZ-T7A ISL3152EIUZ-T7A 49AH9248
Product Name 5V, RS-485/RS-422 Differential Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISL3152EIUZ-T7A RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, -40 To 85Deg C Rohs Compliant Renesas
Technology RS422; RS485
Device Type Transceiver Transceiver Receiver; Transceiver
Features ESD Protected RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V 5V
Unlock Full Specs
to access all available technical data