Renesas Electronics Corporation 5V, RS-485/RS-422 Differential Transceiver ISL3152EIBZ

Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V, RS-485/RS-422 Differential Transceiver - ISL3152EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
5V, RS-485/RS-422 Differential Transceiver
ISL3152EIBZ
5V, RS-485/RS-422 Differential Transceiver ISL3152EIBZ
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

Supplier's Site Datasheet
Line Interface ICs - 2627233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2627233P
Line Interface ICs 2627233P
PB-FREE 8LD SOIC IEC6100-ESD ,-40+85, 3V

PB-FREE 8LD SOIC IEC6100-ESD ,-40+85, 3V

Supplier's Site
Line Interface ICs - 2627232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2627232
Line Interface ICs 2627232
PB-FREE 8LD SOIC IEC6100-ESD ,-40+85, 3V

PB-FREE 8LD SOIC IEC6100-ESD ,-40+85, 3V

Supplier's Site
Line Interface ICs - 2627233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2627233
Line Interface ICs 2627233
PB-FREE 8LD SOIC IEC6100-ESD ,-40+85, 3V

PB-FREE 8LD SOIC IEC6100-ESD ,-40+85, 3V

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-ISL3152EIBZ
Interface Transceiver IC 710-ISL3152EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3152EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3152EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL3152EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3152EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3152EIBZ
RS-422/RS-485 Interface IC ISL3152EIBZ
RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 HIVOD TRANS

RS-422/RS-485 Interface IC 8LD -40+85 3V RS-485 HIVOD TRANS

Buy Now Datasheet
Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas - 29M6942 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas
29M6942
Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas 29M6942
RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, 5.5V, SOIC8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3152EIBZ 2627233P 710-ISL3152EIBZ ISL3152EIBZ 29M6942
Product Name 5V, RS-485/RS-422 Differential Transceiver Line Interface ICs Interface Transceiver IC RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, 5.5V, Soic8; Device Type Renesas
Technology RS422; RS485
Device Type Transceiver Receiver; Transmitter; Transceiver; Bus Transceiver Transceiver
Features ESD Protected RoHS; ESD Protected RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V Other; 4.5V
Data Rate 115 kbps 115 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details
SN54AS1034A Hex Drivers - 5962-8873101CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Octal buffer/line driver; 3-state - 74AHC541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers