Renesas Electronics Corporation Large 3V Output Swing, 16.5kV ESD, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceiver ISL3150EIBZ-T7A

Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large 3V Output Swing, 16.5kV ESD, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceiver - ISL3150EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Large 3V Output Swing, 16.5kV ESD, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceiver
ISL3150EIBZ-T7A
Large 3V Output Swing, 16.5kV ESD, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceiver ISL3150EIBZ-T7A
The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology. These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus. The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted. The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

The ISL315xE family of 5V powered RS-485/RS-422 transceivers features high output drive and high ESD protection. The devices withstand ±16.5kV IEC61000-4- 2 ESD strikes without latch-up. The large output voltage of 3.1V typical into a 54O load provides high noise immunity, and enables the drive of up to 8000ft long bus segments, or eight 120O terminations in a star topology.
These devices possess less than 125µA bus input currents, thus constituting a true 1/8 unit load. The high output drive combined with the low bus input currents allows for connecting up to 512 transceivers on the same bus.
The receiver inputs feature a full fail-safe design that turns the receiver outputs high when the bus inputs are open or shorted.
The ISL315xE family includes half and full-duplex transceivers with active-high driver-enable pins and active-low receiver enable pins. These transceivers support data rates of 115kbps, 1Mbps, and 20Mbps. Their performance is characterized from -40°C to +85°C.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL3150EIBZ-T7A
Interface Transceiver IC 710-ISL3150EIBZ-T7A
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL3150EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3150EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ISL3150EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3150EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL3150EIBZ-T7A - 1048323-ISL3150EIBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3150EIBZ-T7A
1048323-ISL3150EIBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL3150EIBZ-T7A 1048323-ISL3150EIBZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048323-ISL3150EIBZ- T7A Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 115Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX13448EESD+T; ISL3150EIBZ-T; ISL3153EIBZ-T7A; ISL3150EIBZ-T7A; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048323-ISL3150EIBZ-T7A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20mV
Data Rate: 115Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX13448EESD+T; ISL3150EIBZ-T; ISL3153EIBZ-T7A; ISL3150EIBZ-T7A;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL3150EIBZ-T7A
RS-422/RS-485 Interface IC ISL3150EIBZ-T7A
RS-422/RS-485 Interface IC ESD 14LD -40+85 3V RS-485 HIVOD TRAN

RS-422/RS-485 Interface IC ESD 14LD -40+85 3V RS-485 HIVOD TRAN

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL3150EIBZ-T7A 710-ISL3150EIBZ-T7A 1048323-ISL3150EIBZ-T7A ISL3150EIBZ-T7A
Product Name Large 3V Output Swing, 16.5kV ESD, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISL3150EIBZ-T7A RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Transceiver Receiver; Transceiver
Features ESD Protected RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details