The ISL31495E is a half-duplex, fault-protected RS-485 transceiver with a 1 Mbps data rate and full fail-safe receiver design. It operates with a 5V supply, features a ±60V bus fault protection, and supports a ±25V common mode voltage range. The device is available in an 8-lead MSOP package and has a quiescent supply current of 2.3 mA and low shutdown current of 10 µA. It includes hot plug circuitry and is RoHS compliant.
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL31495EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31495EIUZ-T7A
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL31495EIUZ-T7A |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.5V ~ 5.5V |