Renesas Electronics Corporation ±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V Common Mode Range ISL31491EIBZ

Description
The ISL31490E, ISL31491E, ISL31492E, ISL31493E, ISL31495E, ISL31496E, ISL31498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this RS-485 family one of the most robust on the market. Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “Full Fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 3 for key features and configurations by device number. For fault protected or wide common mode range devices with cable invert (polarity reversal) please see the ISL32485E datasheet.
Request a Quote Datasheet
Description
The ISL31490E, ISL31491E, ISL31492E, ISL31493E, ISL31495E, ISL31496E, ISL31498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this RS-485 family one of the most robust on the market. Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “Full Fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 3 for key features and configurations by device number. For fault protected or wide common mode range devices with cable invert (polarity reversal) please see the ISL32485E datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V Common Mode Range - ISL31491EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V Common Mode Range
ISL31491EIBZ
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V Common Mode Range ISL31491EIBZ
The ISL31490E, ISL31491E, ISL31492E, ISL31493E, ISL31495E, ISL31496E, ISL31498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this RS-485 family one of the most robust on the market. Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “Full Fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 3 for key features and configurations by device number. For fault protected or wide common mode range devices with cable invert (polarity reversal) please see the ISL32485E datasheet.

The ISL31490E, ISL31491E, ISL31492E, ISL31493E, ISL31495E, ISL31496E, ISL31498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are protected against faults up to ±60V. Additionally, the extended common mode range allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this RS-485 family one of the most robust on the market.
Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies.
Receiver (Rx) inputs feature a “Full Fail-safe” design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels - typically 15mA at VOL = 1V (for opto-coupled, isolated applications).
Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. See Table 1 on page 3 for key features and configurations by device number. For fault protected or wide common mode range devices with cable invert (polarity reversal) please see the ISL32485E datasheet.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL31491EIBZ - 1189597-ISL31491EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL31491EIBZ
1189597-ISL31491EIBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL31491EIBZ 1189597-ISL31491EIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189597-ISL31491EIBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ISL31491E Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189597-ISL31491EIBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ISL31491E
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ISL31491EIBZ
Interface Transceiver IC 710-ISL31491EIBZ
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL31491EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31491EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL31491EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31491EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL31491EIBZ
RS-422/RS-485 Interface IC ISL31491EIBZ
RS-422/RS-485 Interface IC 8LD OVP 5V RS-485 FL UPLX 1MBPS TRANS

RS-422/RS-485 Interface IC 8LD OVP 5V RS-485 FL UPLX 1MBPS TRANS

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL31491EIBZ 1189597-ISL31491EIBZ 710-ISL31491EIBZ ISL31491EIBZ
Product Name ±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V Common Mode Range Interface - Interface - Drivers, Receivers, Transceivers - ISL31491EIBZ Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V 5V
Data Rate 250 kbps 250 kbps 250 kbps 5000 to ? kbps
Unlock Full Specs
to access all available technical data