Renesas Electronics Corporation Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31478EIBZ-T7A

Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Request a Quote Datasheet
Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers - ISL31478EIBZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers
ISL31478EIBZ-T7A
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31478EIBZ-T7A
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL31478EIBZ-T7A
Interface Transceiver IC 710-ISL31478EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL31478EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31478EIBZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL31478EIBZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31478EIBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL31478EIBZ-T7A - 1048313-ISL31478EIBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL31478EIBZ-T7A
1048313-ISL31478EIBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL31478EIBZ-T7A 1048313-ISL31478EIBZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048313-ISL31478EIBZ -T7A Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 15Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048313-ISL31478EIBZ-T7A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 15Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL31478EIBZ-T7A
RS-422/RS-485 Interface IC ISL31478EIBZ-T7A
RS-422/RS-485 Interface IC 8LD OVP -40+85 5V RS HD+/-15V CMR 10MBPS

RS-422/RS-485 Interface IC 8LD OVP -40+85 5V RS HD+/-15V CMR 10MBPS

Buy Now Datasheet
Rs422,rs485, 5.5V, Soic-8; Device Type Renesas - 65T7134 - Newark, An Avnet Company
Chicago, IL, United States
Rs422,rs485, 5.5V, Soic-8; Device Type Renesas
65T7134
Rs422,rs485, 5.5V, Soic-8; Device Type Renesas 65T7134
RS422,RS485, 5.5V, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

RS422,RS485, 5.5V, SOIC-8; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Rs422-Rs485 Driver, Full Reel; Device Type Renesas - 41T3966 - Newark, An Avnet Company
Chicago, IL, United States
Rs422-Rs485 Driver, Full Reel; Device Type Renesas
41T3966
Rs422-Rs485 Driver, Full Reel; Device Type Renesas 41T3966
RS422-RS485 DRIVER, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

RS422-RS485 DRIVER, FULL REEL; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL31478EIBZ-T7A 710-ISL31478EIBZ-T7A 1048313-ISL31478EIBZ-T7A ISL31478EIBZ-T7A 65T7134
Product Name Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISL31478EIBZ-T7A RS-422/RS-485 Interface IC Rs422,rs485, 5.5V, Soic-8; Device Type Renesas
Technology RS422; RS485
Device Type Transceiver Transceiver Receiver; Transceiver
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V 5V Other; 4.5V
Data Rate 15000 kbps 15000 kbps 15000 kbps 15000 to ? kbps
Package Type SOIC Tape & Reel (TR) SOIC; 8-SOIC SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Telecom - SI32173-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details