Renesas Electronics Corporation Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31478EIBZ-T

Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Request a Quote Datasheet
Description
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers - ISL31478EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers
ISL31478EIBZ-T
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers ISL31478EIBZ-T
The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

The ISL31470E, ISL31472E, ISL31475E, ISL31478E are fault protected, extended common mode range differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V. Additionally, these transceivers operate in environments with common mode voltages up to ±15V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.brbr Transmitters deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54? load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120? terminations in star topologies.brbr Receiver (Rx) inputs feature a Full Fail-Safe design which ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs feature high drive levels - typically 15mA @ VsubOL/sub = 1V (to ease the design of opto-coupled isolated interfaces).brbr Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. brbr For an RS-485 family with a ±25V extended common mode range, please see the ISL31490E and ISL31480E data sheets.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL31478EIBZ-T
Interface Transceiver IC 710-ISL31478EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL31478EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31478EIBZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL31478EIBZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL31478EIBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL31478EIBZ-T
RS-422/RS-485 Interface IC ISL31478EIBZ-T
RS-422/RS-485 Interface IC 8LD OVP 5V RS-485 HD /-15V CMR 10MBPS

RS-422/RS-485 Interface IC 8LD OVP 5V RS-485 HD /-15V CMR 10MBPS

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL31478EIBZ-T 710-ISL31478EIBZ-T ISL31478EIBZ-T
Product Name Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Transceiver
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V
Data Rate 15000 kbps 15000 kbps 25000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS14C89A Quad CMOS Receiver - DS14C89AM/NOPB - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Rx 4 #
View Details
6 suppliers